Texas Instruments TPS60212 Regulated 3.3-V 50-mA Low-Ripple Charge Pump with Ultra Low Operating Current TPS60212DGSRG4

Description
Regulated 3.3-V 50-mA Low-Ripple Charge Pump with Ultra Low Operating Current 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
Regulated 3.3-V 50-mA Low-Ripple Charge Pump with Ultra Low Operating Current 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60212 Regulated 3.3-V 50-mA Low-Ripple Charge Pump with Ultra Low Operating Current - TPS60212DGSRG4 - Texas Instruments
Dallas, TX, United States
TPS60212 Regulated 3.3-V 50-mA Low-Ripple Charge Pump with Ultra Low Operating Current
TPS60212DGSRG4
TPS60212 Regulated 3.3-V 50-mA Low-Ripple Charge Pump with Ultra Low Operating Current TPS60212DGSRG4
Regulated 3.3-V 50-mA Low-Ripple Charge Pump with Ultra Low Operating Current 10-VSSOP -40 to 85

Regulated 3.3-V 50-mA Low-Ripple Charge Pump with Ultra Low Operating Current 10-VSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60212DGSRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS60212DGSRG4-ND
Voltage Regulators - DC DC Switching Regulators TPS60212DGSRG4-ND
"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 50mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 50mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60212DGSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60212DGSRG4
Voltage Regulators - DC DC Switching Regulators TPS60212DGSRG4
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 50mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 50mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60212DGSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60212DGSRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60212DGSRG4
IC REG CHARGE PUMP 3.3V 10VSSOP

IC REG CHARGE PUMP 3.3V 10VSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS60212DGSRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS60212DGSRG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS60212DGSRG4
IC REG CHARGE PUMP 3.3V 10VSSOP

IC REG CHARGE PUMP 3.3V 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60212DGSRG4 TPS60212DGSRG4-ND TPS60212DGSRG4 TPS60212DGSRG4 TPS60212DGSRG4
Product Name TPS60212 Regulated 3.3-V 50-mA Low-Ripple Charge Pump with Ultra Low Operating Current Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Package Type Other; VSSOP Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Frequency Synchronization
Output Voltage 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data