Regulated 3.3-V 50-mA Low-Ripple Charge Pump with Ultra Low Operating Current 10-VSSOP -40 to 85
"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 50mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 798016-TPS60212DGS
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Up
Topology: Charge Pump
Frequency - Switching: 300kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 50mA
Family Name: TPS60212
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-VSSOP
Input Voltage MIN: 1.6V
Voltage Input MAX: 3.6V
Alternative Parts (Cross-Reference): LTC3204BEDC-3.3#TRM;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC REG CHARGE PUMP 3.3V 10VSSOP
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 50mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG CHARGE PUMP 3.3V 10VSSOP
IC REG CHARGE PUMP 3.3V 10VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60212DGS | 296-10962-5-ND | 798016-TPS60212DGS | TPS60212DGS | TPS60212DGS | TPS60212DGS | TPS60212DGS |
| Product Name | TPS60212 Regulated 3.3-V 50-mA Low-Ripple Charge Pump with Ultra Low Operating Current | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60212DGS | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Charge Pump | Boost | ||||
| Package Type | Other; VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | ||
| Special Features | Frequency Synchronization | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts | |
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |