Regulated 3.3-V 100-mA Low-Ripple Charge Pump with Ultra Low Operating Current 10-VSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS60211DGSG4 |
| Product Name | TPS60211 Regulated 3.3-V 100-mA Low-Ripple Charge Pump with Ultra Low Operating Current |
| Configuration / Function | Boost |
| Package Type | Other; VSSOP |
| Special Features | Frequency Synchronization,Power Good |
| Output Voltage | 3.3 volts |