Regulated 3.3-V 100-mA Low-Ripple Charge Pump with Ultra Low Operating Current 10-VSSOP -40 to 85
"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 055661-TPS60210DGSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSSOP
Purpose: Step-Up
Maximum Input Voltage: 3.6V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 1.6V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC REG CHARGE PUMP 3.3V 10VSSOP
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG CHARGE PUMP 3.3V 10VSSOP
IC REG CHARGE PUMP 3.3V 10VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60210DGSR | 296-41754-1-ND | 055661-TPS60210DGSR | TPS60210DGSR | TPS60210DGSR | TPS60210DGSR | TPS60210DGSR |
| Product Name | TPS60210 Regulated 3.3-V 100-mA Low-Ripple Charge Pump with Ultra Low Operating Current | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60210DGSR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Charge Pump | Boost | ||||
| Package Type | Other; VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 10-VSSOP | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | ||
| Special Features | Frequency Synchronization | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |