Regulated 3.3-V 100-mA Low-Ripple Charge Pump with Ultra Low Operating Current 10-VSSOP -40 to 85
3.3V 100mA DC/DC Controller, VSSOP, 1.8-3.6V In Product overview: TPS60210DGS from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100mA, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, 3.6V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60210DGS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1272705-TPS60210DGS
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Function: Step-Up
Topology: Charge Pump
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: TPS60210
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Switching Frequency: 300kHz
Voltage - Input (Minimum): 1.6V
Voltage - Input (Maximum): 3.6V
"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG CHG PUMP 3.3V 10VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60210DGS | 739-TPS60210DGS | 1272705-TPS60210DGS | 296-10959-5-ND | TPS60210DGS | TPS60210DGS |
| Product Name | TPS60210 Regulated 3.3-V 100-mA Low-Ripple Charge Pump with Ultra Low Operating Current | 3.3V 100mA 3.6V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60210DGS | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Charge Pump | ||||
| Package Type | Other; VSSOP | Other; VSSOP | SSOP; Other; 10-TFSOP, 10-MSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Special Features | Frequency Synchronization | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |