Texas Instruments TPS60204 Regulated 3.3-V Low Ripple Charge Pump with Low Battery Indicator TPS60204DGSRG4

Description
Regulated 3.3-V Low Ripple Charge Pump with Low Battery Indicator 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
Regulated 3.3-V Low Ripple Charge Pump with Low Battery Indicator 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60204 Regulated 3.3-V Low Ripple Charge Pump with Low Battery Indicator - TPS60204DGSRG4 - Texas Instruments
Dallas, TX, United States
TPS60204 Regulated 3.3-V Low Ripple Charge Pump with Low Battery Indicator
TPS60204DGSRG4
TPS60204 Regulated 3.3-V Low Ripple Charge Pump with Low Battery Indicator TPS60204DGSRG4
Regulated 3.3-V Low Ripple Charge Pump with Low Battery Indicator 10-VSSOP -40 to 85

Regulated 3.3-V Low Ripple Charge Pump with Low Battery Indicator 10-VSSOP -40 to 85

Buy Now Datasheet
Singapore
3.3V 100mA Voltage Regulator IC
739-TPS60204DGSRG4
3.3V 100mA Voltage Regulator IC 739-TPS60204DGSRG4
3.3V DC/DC Controller, 100mA, VSSOP, -40 to 85C Product overview: TPS60204DGSRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60204DGSRG4 can be used for catalog matching and distributor lookup.

3.3V DC/DC Controller, 100mA, VSSOP, -40 to 85C Product overview: TPS60204DGSRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60204DGSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60204DGSRG4 - 053073-TPS60204DGSRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60204DGSRG4
053073-TPS60204DGSRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60204DGSRG4 053073-TPS60204DGSRG4
Manufacturer: Texas Instruments Win Source Part Number: 053073-TPS60204DGSRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 300kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSSOP Purpose: Step-Up Maximum Input Voltage: 3.6V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 1.6V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 053073-TPS60204DGSRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSSOP
Purpose: Step-Up
Maximum Input Voltage: 3.6V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 1.6V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60204DGSRG4 739-TPS60204DGSRG4 053073-TPS60204DGSRG4
Product Name TPS60204 Regulated 3.3-V Low Ripple Charge Pump with Low Battery Indicator 3.3V 100mA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60204DGSRG4
Configuration / Function Boost Charge Pump
Package Type Other; VSSOP Other; VSSOP SSOP; Other; 10-VSSOP
Special Features Frequency Synchronization,Enable Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data