Texas Instruments TPS60204 Regulated 3.3-V Low Ripple Charge Pump with Low Battery Indicator TPS60204DGSR

Description
Regulated 3.3-V Low Ripple Charge Pump with Low Battery Indicator 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
Regulated 3.3-V Low Ripple Charge Pump with Low Battery Indicator 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60204 Regulated 3.3-V Low Ripple Charge Pump with Low Battery Indicator - TPS60204DGSR - Texas Instruments
Dallas, TX, United States
TPS60204 Regulated 3.3-V Low Ripple Charge Pump with Low Battery Indicator
TPS60204DGSR
TPS60204 Regulated 3.3-V Low Ripple Charge Pump with Low Battery Indicator TPS60204DGSR
Regulated 3.3-V Low Ripple Charge Pump with Low Battery Indicator 10-VSSOP -40 to 85

Regulated 3.3-V Low Ripple Charge Pump with Low Battery Indicator 10-VSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS60204DGSRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS60204DGSRDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS60204DGSRDKR-ND
"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS60204DGSRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS60204DGSRCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS60204DGSRCT-ND
"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS60204DGSRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS60204DGSRTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS60204DGSRTR-ND
"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Singapore, Singapore
3.3V 100mA 3.6V Voltage Regulator IC
739-TPS60204DGSR
3.3V 100mA 3.6V Voltage Regulator IC 739-TPS60204DGSR
3.3V Charge Pump DC/DC Controller, 100mA, 1.6-3.6V In, VSSOP Product overview: TPS60204DGSR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100mA, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, 3.6V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60204DGSR can be used for catalog matching and distributor lookup.

3.3V Charge Pump DC/DC Controller, 100mA, 1.6-3.6V In, VSSOP Product overview: TPS60204DGSR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100mA, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, 3.6V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60204DGSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60204DGSR - 034205-TPS60204DGSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60204DGSR
034205-TPS60204DGSR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60204DGSR 034205-TPS60204DGSR
Manufacturer: Texas Instruments Win Source Part Number: 034205-TPS60204DGSR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 300kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSSOP Purpose: Step-Up Maximum Input Voltage: 3.6V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 1.6V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034205-TPS60204DGSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSSOP
Purpose: Step-Up
Maximum Input Voltage: 3.6V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 1.6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60204DGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60204DGSR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60204DGSR
IC REG CHARGE PUMP 3.3V 10VSSOP

IC REG CHARGE PUMP 3.3V 10VSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS60204DGSR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS60204DGSR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS60204DGSR
IC REG CHARGE PUMP 3.3V 10VSSOP

IC REG CHARGE PUMP 3.3V 10VSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60204DGSR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS60204DGSR
Voltage Regulators - DC DC Switching Regulators TPS60204DGSR
IC REG CHARGE PUMP 3.3V 10VSSOP

IC REG CHARGE PUMP 3.3V 10VSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60204DGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60204DGSR
Voltage Regulators - DC DC Switching Regulators TPS60204DGSR
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60204DGSR 296-TPS60204DGSRDKR-ND 739-TPS60204DGSR 034205-TPS60204DGSR TPS60204DGSR TPS60204DGSR TPS60204DGSR TPS60204DGSR
Product Name TPS60204 Regulated 3.3-V Low Ripple Charge Pump with Low Battery Indicator Voltage Regulators - DC DC Switching Regulators 3.3V 100mA 3.6V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60204DGSR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Charge Pump Boost
Package Type Other; VSSOP Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; VSSOP SSOP; Other; 10-VSSOP Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Frequency Synchronization,Enable Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data