Regulated 3.3-V Low Ripple Charge Pump with Low Battery Indicator 10-VSSOP -40 to 85
IC REG SWITCHD CAP 3.3V 10MSOP
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS60204DGSG4 | 815-TPS60204DGSG4 |
| Product Name | TPS60204 Regulated 3.3-V Low Ripple Charge Pump with Low Battery Indicator | IC REG SWITCHD CAP 3.3V 10MSOP |
| Configuration / Function | Boost | |
| Package Type | Other; VSSOP | SSOP; Other; VSSOP |
| Special Features | Frequency Synchronization,Enable | |
| Output Voltage | 3.3 volts | 3.3 volts |