Texas Instruments TPS60202 Regulated 3.3-V Low Ripple Charge Pump With Low Battery Indicator TPS60202DGSRG4

Description
Regulated 3.3-V Low Ripple Charge Pump With Low Battery Indicator 10-VSSOP -40 to 85
Request a Quote
Description
Regulated 3.3-V Low Ripple Charge Pump With Low Battery Indicator 10-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS60202 is a regulated 3.3-V low-ripple charge pump with a low-battery detector, designed to generate a 3.3-V output from a 1.6-V to 3.6-V input using two battery cells. It provides a minimum continuous output current of 50 mA and operates with less than 5-mV peak-to-peak output voltage ripple. The device features a quiescent supply current of 35 μA and shutdown current of 0.05 μA, supporting high efficiency up to 90%. It is packaged in a 10-pin VSSOP with a body size of 3.00 mm × 3.00 mm and requires only four external capacitors. Operation is specified from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The TPS60202 is a regulated 3.3-V low-ripple charge pump with a low-battery detector, designed to generate a 3.3-V output from a 1.6-V to 3.6-V input using two battery cells. It provides a minimum continuous output current of 50 mA and operates with less than 5-mV peak-to-peak output voltage ripple. The device features a quiescent supply current of 35 μA and shutdown current of 0.05 μA, supporting high efficiency up to 90%. It is packaged in a 10-pin VSSOP with a body size of 3.00 mm × 3.00 mm and requires only four external capacitors. Operation is specified from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
TPS60202 Regulated 3.3-V Low Ripple Charge Pump With Low Battery Indicator - TPS60202DGSRG4 - Texas Instruments
Dallas, TX, United States
TPS60202 Regulated 3.3-V Low Ripple Charge Pump With Low Battery Indicator
TPS60202DGSRG4
TPS60202 Regulated 3.3-V Low Ripple Charge Pump With Low Battery Indicator TPS60202DGSRG4
Regulated 3.3-V Low Ripple Charge Pump With Low Battery Indicator 10-VSSOP -40 to 85

Regulated 3.3-V Low Ripple Charge Pump With Low Battery Indicator 10-VSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Switching Voltage Regulators
Product Number TPS60202DGSRG4
Product Name TPS60202 Regulated 3.3-V Low Ripple Charge Pump With Low Battery Indicator
Configuration / Function Boost
Package Type Other; VSSOP
Special Features Frequency Synchronization,Enable
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data