Regulated 3.3-V Low Ripple Charge Pump With Low Battery Indicator 10-VSSOP -40 to 85
3.3V 100mA DC/DC Controller, Low Ripple, VSSOP Product overview: TPS60200DGS from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60200DGS can be used for catalog matching and distributor lookup.
"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Win Source Part Number: 1101029-TPS60200DGS
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tube
Standard Package: 80
Mounting: SMD (SMT)
Current - Output: 100mA
Output Type: Fixed
Function: Step-Up
Topology: Charge Pump
Frequency - Switching: 300kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.6V
Voltage - Input (Max): 3.6V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: No
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): TPS60201DGS; TPS60201DGSG4; TPS60210DGSR;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -TPS60200DGS-NDR,-TP
Base Product Number: TPS60200
Switched Capacitor Regulator, 0.1A, 400kHz Switching Freq-Max, PDSO10
IC REG CHARGE PUMP 3.3V 10VSSOP
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60200DGS | 739-TPS60200DGS | 296-10954-5-ND | 1101029-TPS60200DGS | TPS60200DGS | TPS60200DGS | TPS60200DGS |
| Product Name | TPS60200 Regulated 3.3-V Low Ripple Charge Pump With Low Battery Indicator | 3.3V 100mA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Charge Pump | |||||
| Package Type | Other; VSSOP | Other; VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; Tube | SSOP; Other; VSSOP10 | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Special Features | Frequency Synchronization,Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |