Texas Instruments TPS60151 140mA, 5V Charge Pump in 2x2 QFN TPS60151DRVT

Description
140mA, 5V Charge Pump in 2x2 QFN 6-SON -40 to 85
Request a Quote Datasheet
Description
140mA, 5V Charge Pump in 2x2 QFN 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60151 140mA, 5V Charge Pump in 2x2 QFN - TPS60151DRVT - Texas Instruments
Dallas, TX, United States
TPS60151 140mA, 5V Charge Pump in 2x2 QFN
TPS60151DRVT
TPS60151 140mA, 5V Charge Pump in 2x2 QFN TPS60151DRVT
140mA, 5V Charge Pump in 2x2 QFN 6-SON -40 to 85

140mA, 5V Charge Pump in 2x2 QFN 6-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60151DRVT - 034204-TPS60151DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60151DRVT
034204-TPS60151DRVT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60151DRVT 034204-TPS60151DRVT
Manufacturer: Texas Instruments Win Source Part Number: 034204-TPS60151DRVT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 140mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034204-TPS60151DRVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 140mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-32495-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-32495-2-ND
Voltage Regulators - DC DC Switching Regulators 296-32495-2-ND
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-32495-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-32495-6-ND
Voltage Regulators - DC DC Switching Regulators 296-32495-6-ND
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-32495-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-32495-1-ND
Voltage Regulators - DC DC Switching Regulators 296-32495-1-ND
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS60151DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS60151DRVT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS60151DRVT
IC REG CHARGE PUMP 5V 140MA 6SON

IC REG CHARGE PUMP 5V 140MA 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60151DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60151DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60151DRVT
IC REG CHRG PUMP 5V 140MA 6WSON

IC REG CHRG PUMP 5V 140MA 6WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS60151DRVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS60151DRVT
Voltage Regulators - DC DC Switching Regulators TPS60151DRVT
IC REG CHARGE PUMP 5V 140MA 6SON

IC REG CHARGE PUMP 5V 140MA 6SON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60151DRVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60151DRVT
Voltage Regulators - DC DC Switching Regulators TPS60151DRVT
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Buy Now
Dc-Dc Charge Pump, Boost, Wson-6; Output Type Texas Instruments - 29AH8148 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Charge Pump, Boost, Wson-6; Output Type Texas Instruments
29AH8148
Dc-Dc Charge Pump, Boost, Wson-6; Output Type Texas Instruments 29AH8148
DC-DC CHARGE PUMP, BOOST, WSON-6; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WSON; No. of Pins:6Pins; Output Current:170mA; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage RoHS Compliant: Yes

DC-DC CHARGE PUMP, BOOST, WSON-6; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WSON; No. of Pins:6Pins; Output Current:170mA; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number TPS60151DRVT 034204-TPS60151DRVT 296-32495-2-ND TPS60151DRVT TPS60151DRVT TPS60151DRVT TPS60151DRVT 29AH8148
Product Name TPS60151 140mA, 5V Charge Pump in 2x2 QFN PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60151DRVT Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Dc-Dc Charge Pump, Boost, Wson-6; Output Type Texas Instruments
Configuration / Function Boost Charge Pump Boost
Package Type Other; SON Other; 6-SON (2x2) Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; WSON
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts 5 volts
IOUT 0.1400 amps 0.1400 amps 0.1400 amps 0.1400 amps 0.1400 amps 0.1400 amps 0.1400 amps 0.1700 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM22670 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670MR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
TPS60202 Regulated 3.3-V Low Ripple Charge Pump With Low Battery Indicator - TPS60202DGSR - Texas Instruments
Specs
Configuration / Function Boost
Package Type Other; VSSOP
Special Features Frequency Synchronization,Enable
View Details
6 suppliers
TPS60120 Regulated 3.3-V High Efficiency Charge Pump DC/DC Converter - TPS60120PWP - Texas Instruments
Specs
Configuration / Function Boost
Package Type Other; HTSSOP
Special Features Enable
View Details
8 suppliers
5.5A 600kHz Voltage Regulator IC - 739-LM22670TJ-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
IOUT 3 amps
View Details
2 suppliers