Texas Instruments TPS60150 140mA, 5V Charge Pump in 2x2 SON TPS60150DRVT

Description
140mA, 5V Charge Pump in 2x2 SON 6-SON -40 to 85
Request a Quote Datasheet
Description
140mA, 5V Charge Pump in 2x2 SON 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60150 140mA, 5V Charge Pump in 2x2 SON - TPS60150DRVT - Texas Instruments
Dallas, TX, United States
TPS60150 140mA, 5V Charge Pump in 2x2 SON
TPS60150DRVT
TPS60150 140mA, 5V Charge Pump in 2x2 SON TPS60150DRVT
140mA, 5V Charge Pump in 2x2 SON 6-SON -40 to 85

140mA, 5V Charge Pump in 2x2 SON 6-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60150DRVT - 055660-TPS60150DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60150DRVT
055660-TPS60150DRVT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60150DRVT 055660-TPS60150DRVT
Manufacturer: Texas Instruments Win Source Part Number: 055660-TPS60150DRVT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 140mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055660-TPS60150DRVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 140mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60150DRVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS60150DRVT
Voltage Regulators - DC DC Switching Regulators TPS60150DRVT
IC REG CHARGE PUMP 5V 140MA 6SON

IC REG CHARGE PUMP 5V 140MA 6SON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27001-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27001-2-ND
Voltage Regulators - DC DC Switching Regulators 296-27001-2-ND
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27001-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27001-1-ND
Voltage Regulators - DC DC Switching Regulators 296-27001-1-ND
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27001-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27001-6-ND
Voltage Regulators - DC DC Switching Regulators 296-27001-6-ND
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Buy Now Datasheet
Ic, Charge Pump, 150Ma, 5V, 6Son, Reel; Output Type Texas Instruments - 33AH5269 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Charge Pump, 150Ma, 5V, 6Son, Reel; Output Type Texas Instruments
33AH5269
Ic, Charge Pump, 150Ma, 5V, 6Son, Reel; Output Type Texas Instruments 33AH5269
IC, CHARGE PUMP, 150MA, 5V, 6SON, REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:140mA; Fixed Output Voltage Nom.:5V; Adjustable Output RoHS Compliant: Yes

IC, CHARGE PUMP, 150MA, 5V, 6SON, REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:140mA; Fixed Output Voltage Nom.:5V; Adjustable Output RoHS Compliant: Yes

Supplier's Site
Ic, Charge Pump, 150Ma, 5V, 6Son; Output Type Texas Instruments - 33AH5268 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Charge Pump, 150Ma, 5V, 6Son; Output Type Texas Instruments
33AH5268
Ic, Charge Pump, 150Ma, 5V, 6Son; Output Type Texas Instruments 33AH5268
IC, CHARGE PUMP, 150MA, 5V, 6SON; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:140mA; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage RoHS Compliant: Yes

IC, CHARGE PUMP, 150MA, 5V, 6SON; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:140mA; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage RoHS Compliant: Yes

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS60150DRVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60150DRVT
Voltage Regulators - DC DC Switching Regulators TPS60150DRVT
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60150DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60150DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60150DRVT
IC REG CHRG PUMP 5V 140MA 6WSON

IC REG CHRG PUMP 5V 140MA 6WSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS60150DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS60150DRVT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS60150DRVT
IC REG CHARGE PUMP 5V 140MA 6SON

IC REG CHARGE PUMP 5V 140MA 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global) DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60150DRVT 055660-TPS60150DRVT TPS60150DRVT 296-27001-2-ND 33AH5269 TPS60150DRVT TPS60150DRVT TPS60150DRVT
Product Name TPS60150 140mA, 5V Charge Pump in 2x2 SON PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60150DRVT Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Ic, Charge Pump, 150Ma, 5V, 6Son, Reel; Output Type Texas Instruments Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Charge Pump Boost
Package Type Other; SON Other; 6-SON (2x2) Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; SON Other; 6-WDFN Exposed Pad
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts 5 volts
IOUT 0.1400 amps 0.1400 amps 0.1400 amps 0.1400 amps 0.1400 amps 0.1400 amps 0.1400 amps 0.1400 amps
Unlock Full Specs
to access all available technical data