Texas Instruments TPS60150 140mA, 5V Charge Pump in 2x2 SON TPS60150DRVR

Description
140mA, 5V Charge Pump in 2x2 SON 6-SON -40 to 85
Request a Quote Datasheet
Description
140mA, 5V Charge Pump in 2x2 SON 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60150 140mA, 5V Charge Pump in 2x2 SON - TPS60150DRVR - Texas Instruments
Dallas, TX, United States
TPS60150 140mA, 5V Charge Pump in 2x2 SON
TPS60150DRVR
TPS60150 140mA, 5V Charge Pump in 2x2 SON TPS60150DRVR
140mA, 5V Charge Pump in 2x2 SON 6-SON -40 to 85

140mA, 5V Charge Pump in 2x2 SON 6-SON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-24054-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-24054-2-ND
Voltage Regulators - DC DC Switching Regulators 296-24054-2-ND
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-24054-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-24054-1-ND
Voltage Regulators - DC DC Switching Regulators 296-24054-1-ND
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-24054-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-24054-6-ND
Voltage Regulators - DC DC Switching Regulators 296-24054-6-ND
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60150DRVR - 034202-TPS60150DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60150DRVR
034202-TPS60150DRVR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60150DRVR 034202-TPS60150DRVR
Manufacturer: Texas Instruments Win Source Part Number: 034202-TPS60150DRVR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 140mA Family Name: TPS60150 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): LTC3204EDC-5#TRMPBF; LTC3204BEDC-5#PBF; LTC3204BEDC-5#TR; Introduction Date: December 01, 2008 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Communications & Networking, Metering

Manufacturer: Texas Instruments
Win Source Part Number: 034202-TPS60150DRVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 140mA
Family Name: TPS60150
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): LTC3204EDC-5#TRMPBF; LTC3204BEDC-5#PBF; LTC3204BEDC-5#TR;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Communications & Networking, Metering

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60150DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60150DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60150DRVR
IC REG CHRG PUMP 5V 140MA 6WSON

IC REG CHRG PUMP 5V 140MA 6WSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS60150DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS60150DRVR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS60150DRVR
IC REG CHARGE PUMP 5V 140MA 6SON

IC REG CHARGE PUMP 5V 140MA 6SON

Supplier's Site Datasheet
Dc-Dc Charge Pump, Boost, Wson-6; Output Type Texas Instruments - 28AH5927 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Charge Pump, Boost, Wson-6; Output Type Texas Instruments
28AH5927
Dc-Dc Charge Pump, Boost, Wson-6; Output Type Texas Instruments 28AH5927
DC-DC CHARGE PUMP, BOOST, WSON-6; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WSON; No. of Pins:6Pins; Output Current:140mA; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage RoHS Compliant: Yes

DC-DC CHARGE PUMP, BOOST, WSON-6; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WSON; No. of Pins:6Pins; Output Current:140mA; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage RoHS Compliant: Yes

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS60150DRVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS60150DRVR
Voltage Regulators - DC DC Switching Regulators TPS60150DRVR
IC REG CHARGE PUMP 5V 140MA 6SON

IC REG CHARGE PUMP 5V 140MA 6SON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60150DRVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60150DRVR
Voltage Regulators - DC DC Switching Regulators TPS60150DRVR
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60150DRVR 296-24054-2-ND 034202-TPS60150DRVR TPS60150DRVR TPS60150DRVR 28AH5927 TPS60150DRVR TPS60150DRVR
Product Name TPS60150 140mA, 5V Charge Pump in 2x2 SON Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60150DRVR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Dc-Dc Charge Pump, Boost, Wson-6; Output Type Texas Instruments Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Charge Pump Boost
Package Type Other; SON Other; 6-WDFN Exposed Pad Other; 6-SON (2x2) Other; WSON Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts
IOUT 0.1400 amps 0.1400 amps 0.1400 amps 0.1400 amps 0.1400 amps 0.1400 amps 0.1400 amps 0.1400 amps
Unlock Full Specs
to access all available technical data