The TPS60141 is a regulated 5-V charge pump voltage tripler designed to generate a 5-V ±4% output voltage from a 1.8-V to 3.6-V input, providing up to 100 mA of output current with a quiescent supply current of 65 µA. It features a power-good output that activates when the output voltage reaches 90% of its nominal value. The device operates over a free-air temperature range of -40°C to 85°C and is housed in a 20-pin HTSSOP package measuring 6.50 mm × 4.40 mm. Only four external capacitors are required for operation, and no inductors are needed, minimizing electromagnetic interference. Shutdown current is suppressed to 0.05 µA, isolating the battery from the load. The part is available in a tape and reel package format with a moisture sensitivity level of Level-2-260C-1 Year.
Regulated 5-V Charge Pump Voltage Tripler With Power Good Indicator 20-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 139730-TPS60141PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 320kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-HTSSOP
Purpose: Step-Up
Maximum Input Voltage: 3.6V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 100mA 20-PowerTSSOP (0.173"", 4.40mm Width)"
5V Charge Pump Voltage Tripler, 100mA, 1.8-3.6V In, HTSSOP Product overview: TPS60141PWPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100mA, 3.6V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 3.6V, HTSSOP, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60141PWPR can be used for catalog matching and distributor lookup.
IC REG CHARGE PUMP 5V 20HTSSOP
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 100mA 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG CHARGE PUMP 5V 20HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60141PWPR | 139730-TPS60141PWPR | 296-2276-2-ND | 739-TPS60141PWPR | TPS60141PWPR | TPS60141PWPR | TPS60141PWPR |
| Product Name | TPS60141 Regulated 5-V Charge Pump Voltage Tripler With Power Good Indicator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60141PWPR | Voltage Regulators - DC DC Switching Regulators | 5V 100mA 3.6V HTSSOP Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Charge Pump | |||||
| Package Type | Other; HTSSOP | SSOP; Other; 20-HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | SSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Enable,Power Good | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |