Texas Instruments TPS60140 Regulated 5-V Charge Pump Voltage Tripler With Low Battery Indicator TPS60140PWP

Description
Regulated 5-V Charge Pump Voltage Tripler With Low Battery Indicator 20-HTSSOP -40 to 85
Request a Quote Datasheet
Description
Regulated 5-V Charge Pump Voltage Tripler With Low Battery Indicator 20-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60140 Regulated 5-V Charge Pump Voltage Tripler With Low Battery Indicator - TPS60140PWP - Texas Instruments
Dallas, TX, United States
TPS60140 Regulated 5-V Charge Pump Voltage Tripler With Low Battery Indicator
TPS60140PWP
TPS60140 Regulated 5-V Charge Pump Voltage Tripler With Low Battery Indicator TPS60140PWP
Regulated 5-V Charge Pump Voltage Tripler With Low Battery Indicator 20-HTSSOP -40 to 85

Regulated 5-V Charge Pump Voltage Tripler With Low Battery Indicator 20-HTSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-2275-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-2275-5-ND
Voltage Regulators - DC DC Switching Regulators 296-2275-5-ND
"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 100mA 20-PowerTSSOP (0.173"", 4.40mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 100mA 20-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Singapore, Singapore
5V 100mA 3.6V HTSSOP Voltage Regulator IC
739-TPS60140PWP
5V 100mA 3.6V HTSSOP Voltage Regulator IC 739-TPS60140PWP
5V 100mA Charge Pump IC, HTSSOP, 1.8-3.6V In Product overview: TPS60140PWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100mA, 3.6V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 3.6V, HTSSOP, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60140PWP can be used for catalog matching and distributor lookup.

5V 100mA Charge Pump IC, HTSSOP, 1.8-3.6V In Product overview: TPS60140PWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100mA, 3.6V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 3.6V, HTSSOP, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60140PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60140PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60140PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60140PWP
IC REG CHARGE PUMP 5V 20HTSSOP

IC REG CHARGE PUMP 5V 20HTSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS60140PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60140PWP
Voltage Regulators - DC DC Switching Regulators TPS60140PWP
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 100mA 20-PowerTSSOP (0.173", 4.40mm Width)

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 100mA 20-PowerTSSOP (0.173", 4.40mm Width)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS60140PWP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS60140PWP
PMIC - Voltage Regulators - DC DC Switching Regulators TPS60140PWP
IC REG CHARGE PUMP 5V 20HTSSOP

IC REG CHARGE PUMP 5V 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60140PWP 296-2275-5-ND 739-TPS60140PWP TPS60140PWP TPS60140PWP TPS60140PWP
Product Name TPS60140 Regulated 5-V Charge Pump Voltage Tripler With Low Battery Indicator Voltage Regulators - DC DC Switching Regulators 5V 100mA 3.6V HTSSOP Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Package Type Other; HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" Other; HTSSOP SSOP SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Enable
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 to ? volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data