Regulated 5V high Efficiency Charge Pump DC/DC Converter 20-HTSSOP
"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 300mA 20-PowerTSSOP (0.173"", 4.40mm Width)"
"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 300mA 20-PowerTSSOP (0.173"", 4.40mm Width)"
"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 300mA 20-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 137848-TPS60131PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 320kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Case / Package: 20-HTSSOP
Purpose: Step-Up
Maximum Input Voltage: 5.4V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 300mA 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG CHARGE PUMP 5V 20HTSSOP
IC REG CHARGE PUMP 5V 20HTSSOP
IC REG CHARGE PUMP 5V 20HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60131PWPR | 296-48200-6-ND | 137848-TPS60131PWPR | TPS60131PWPR | TPS60131PWPR | TPS60131PWPR | TPS60131PWPR |
| Product Name | TPS60131 Regulated 5V high Efficiency Charge Pump DC/DC Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60131PWPR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Charge Pump | Boost | ||||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-HTSSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP | |
| Special Features | Enable,Power Good | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |