Texas Instruments TPS60125 Regulated 3.0-V High Efficiency Charge Pump With Power Good Indicator TPS60125PWPG4

Description
Regulated 3.0-V High Efficiency Charge Pump With Power Good Indicator 20-HTSSOP -40 to 85
Request a Quote Datasheet
Description
Regulated 3.0-V High Efficiency Charge Pump With Power Good Indicator 20-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60125 Regulated 3.0-V High Efficiency Charge Pump With Power Good Indicator - TPS60125PWPG4 - Texas Instruments
Dallas, TX, United States
TPS60125 Regulated 3.0-V High Efficiency Charge Pump With Power Good Indicator
TPS60125PWPG4
TPS60125 Regulated 3.0-V High Efficiency Charge Pump With Power Good Indicator TPS60125PWPG4
Regulated 3.0-V High Efficiency Charge Pump With Power Good Indicator 20-HTSSOP -40 to 85

Regulated 3.0-V High Efficiency Charge Pump With Power Good Indicator 20-HTSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60125PWPG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS60125PWPG4-ND
Voltage Regulators - DC DC Switching Regulators TPS60125PWPG4-ND
"Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 200mA 20-PowerTSSOP (0.173"", 4.40mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 200mA 20-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS60125PWPG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS60125PWPG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS60125PWPG4
IC REG CHARGE PUMP 3V 20HTSSOP

IC REG CHARGE PUMP 3V 20HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60125PWPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60125PWPG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60125PWPG4
IC REG CHARGE PUMP 3V 20HTSSOP

IC REG CHARGE PUMP 3V 20HTSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS60125PWPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60125PWPG4
Voltage Regulators - DC DC Switching Regulators TPS60125PWPG4
Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 200mA 20-PowerTSSOP (0.173", 4.40mm Width)

Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 200mA 20-PowerTSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60125PWPG4 TPS60125PWPG4-ND TPS60125PWPG4 TPS60125PWPG4 TPS60125PWPG4
Product Name TPS60125 Regulated 3.0-V High Efficiency Charge Pump With Power Good Indicator Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Package Type Other; HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Enable,Power Good
Output Voltage 3 volts 3 volts 3 volts 3 to ? volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM22670 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670MRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
REG710-25 30-mA Switched-Cap DC-DC Converter with fixed 2.5-V Output - REG710NA-2.5/250G4 - Texas Instruments
Specs
Configuration / Function Buck-Boost
Package Type Other; SOT-23
Special Features Enable
View Details
4 suppliers
LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676QMRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers