Regulated 3.0-V High Efficiency Charge Pump With Power Good Indicator 20-HTSSOP -40 to 85
Regulated 3.0-V High Efficiency Charge Pump With Power Good Indicator 20-HTSSOP -40 to 85 Product overview: TPS60125PWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, HTSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60125PWP can be used for catalog matching and distributor lookup.
"Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 200mA 20-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 034199-TPS60125PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 320kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-HTSSOP
Purpose: Step-Up
Maximum Input Voltage: 3.6V
Nominal Output Voltage (Min/Fixed): 3V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 200mA 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG CHARGE PUMP 3V 20HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60125PWP | 739-TPS60125PWP | 296-10949-5-ND | 034199-TPS60125PWP | TPS60125PWP | TPS60125PWP |
| Product Name | TPS60125 Regulated 3.0-V High Efficiency Charge Pump With Power Good Indicator | HTSSOP Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60125PWP | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Charge Pump | ||||
| Package Type | Other; HTSSOP | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-HTSSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Enable,Power Good | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts | 1 volts |
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |