Regulated 3.3-V High Efficiency Charge Pump DC/DC Converter 20-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1272692-TPS60122PWP
Packaging: Tube
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Up
Topology: Charge Pump
Frequency - Switching: 320kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 100mA
Family Name: TPS60122
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 20-HTSSOP
Input Voltage MIN: 1.8V
Voltage Input MAX: 3.6V
Alternative Parts (Cross-Reference): MAX679C/D; MAX679C/D+; LTC1682CS8-3.3;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 20-PowerTSSOP (0.173"", 4.40mm Width)"
Regulated 100mA, 3.3V high efficiency charge pump DC/DC converter with low-battery detector 20-HTSSOP -40 to 85 Product overview: TPS60122PWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 3.3V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 3.3V, HTSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60122PWP can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG CHARGE PUMP 3.3V 20HTSSOP
IC REG CHG PUMP 3.3V 20HTSSOP
IC REG CHARGE PUMP 3.3V 20HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS60122PWP | 1272692-TPS60122PWP | 296-2269-5-ND | 739-TPS60122PWP | TPS60122PWP | TPS60122PWP | TPS60122PWP | 815-TPS60122PWP |
| Product Name | TPS60122 Regulated 3.3-V High Efficiency Charge Pump DC/DC Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60122PWP | Voltage Regulators - DC DC Switching Regulators | 100mA 3.3V HTSSOP Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG CHARGE PUMP 3.3V 20HTSSOP |
| Configuration / Function | Boost | Charge Pump | ||||||
| Package Type | Other; HTSSOP | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP EP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | SSOP; Other; 20-PowerTSSOP (0.173, 4.40mm Width) | |
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |