Regulated 3.3-V High Efficiency Charge Pump DC/DC Converter 20-HTSSOP
"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA 20-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG CHG PUMP 3.3V 20HTSSOP
IC REG CHARGE PUMP 3.3V 20HTSSOP
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA 20-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60121PWPG4 | TPS60121PWPG4-ND | TPS60121PWPG4 | TPS60121PWPG4 | TPS60121PWPG4 |
| Product Name | TPS60121 Regulated 3.3-V High Efficiency Charge Pump DC/DC Converter | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Enable,Power Good | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | |
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |