Texas Instruments TPS60120 Regulated 3.3-V High Efficiency Charge Pump DC/DC Converter TPS60120PWPRG4

Description
Regulated 3.3-V High Efficiency Charge Pump DC/DC Converter 20-HTSSOP -40 to 85
Request a Quote Datasheet
Description
Regulated 3.3-V High Efficiency Charge Pump DC/DC Converter 20-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60120 Regulated 3.3-V High Efficiency Charge Pump DC/DC Converter - TPS60120PWPRG4 - Texas Instruments
Dallas, TX, United States
TPS60120 Regulated 3.3-V High Efficiency Charge Pump DC/DC Converter
TPS60120PWPRG4
TPS60120 Regulated 3.3-V High Efficiency Charge Pump DC/DC Converter TPS60120PWPRG4
Regulated 3.3-V High Efficiency Charge Pump DC/DC Converter 20-HTSSOP -40 to 85

Regulated 3.3-V High Efficiency Charge Pump DC/DC Converter 20-HTSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60120PWPRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS60120PWPRG4-ND
Voltage Regulators - DC DC Switching Regulators TPS60120PWPRG4-ND
"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA 20-PowerTSSOP (0.173"", 4.40mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA 20-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS60120PWPRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS60120PWPRG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS60120PWPRG4
IC REG CHARGE PUMP 3.3V 20HTSSOP

IC REG CHARGE PUMP 3.3V 20HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60120PWPRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60120PWPRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60120PWPRG4
IC REG CHARGE PUMP 3.3V 20HTSSOP

IC REG CHARGE PUMP 3.3V 20HTSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS60120PWPRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60120PWPRG4
Voltage Regulators - DC DC Switching Regulators TPS60120PWPRG4
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA 20-PowerTSSOP (0.173", 4.40mm Width)

Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA 20-PowerTSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60120PWPRG4 TPS60120PWPRG4-ND TPS60120PWPRG4 TPS60120PWPRG4 TPS60120PWPRG4
Product Name TPS60120 Regulated 3.3-V High Efficiency Charge Pump DC/DC Converter Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Package Type Other; HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM22672QMRX-ADJ/E7002930 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
DC DC Switching Controllers - 5962-8951104EA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
TPS60131 Regulated 5V high Efficiency Charge Pump DC/DC Converter - TPS60131PWP - Texas Instruments
Specs
Configuration / Function Boost
Package Type Other; HTSSOP
Special Features Enable,Power Good
View Details
6 suppliers
LM2750 Low Noise Regulator Switched Capacitor Boost Regulator - LM2750SDX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Boost
Package Type Other; WSON
Special Features Enable
View Details
8 suppliers