Regulated 5-V High-Power Low-Noise Charge Pump DC/DC Converter 20-HTSSOP -40 to 85
"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 300mA 20-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 090124-TPS60110PWP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-HTSSOP
Purpose: Step-Up
Maximum Input Voltage: 5.4V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.7V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC REG CHARGE PUMP 5V 20HTSSOP
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 300mA 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG CHARGE PUMP 5V 20HTSSOP
IC REG CHARGE PUMP 5V 20HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60110PWP | 296-2265-5-ND | 090124-TPS60110PWP | TPS60110PWP | TPS60110PWP | 815-TPS60110PWP | TPS60110PWP |
| Product Name | TPS60110 Regulated 5-V High-Power Low-Noise Charge Pump DC/DC Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60110PWP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG CHARGE PUMP 5V 20HTSSOP | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Charge Pump | |||||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-HTSSOP | SSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP; Other; 20-PowerTSSOP (0.173, 4.40mm Width) | |
| Special Features | Frequency Synchronization,Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |