Regulated 3.3-V High-Power Low-Noise Charge Pump DC/DC Converter 20-HTSSOP
3.3V 100mA Charge Pump DC/DC Converter HTSSOP Product overview: TPS60101PWPG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100mA, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, HTSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60101PWPG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1272689-TPS60101PWPG
Packaging: Tube
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Up
Topology: Charge Pump
Frequency - Switching: 300kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 100mA
Family Name: TPS60101
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Input Voltage MIN: 1.8V
Voltage Input MAX: 3.6V
Alternative Parts (Cross-Reference): MAX679C/D+; LTC1754ES6-3.3; LTC1517CS5-3.3;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS60101PWPG4 | 739-TPS60101PWPG4 | 1272689-TPS60101PWPG4 |
| Product Name | TPS60101 Regulated 3.3-V High-Power Low-Noise Charge Pump DC/DC Converter | 3.3V 100mA HTSSOP Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60101PWPG4 |
| Configuration / Function | Boost | Charge Pump | |
| Package Type | Other; HTSSOP | Other; HTSSOP | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad |
| Special Features | Frequency Synchronization,Enable | Multiple Outputs; Synchronous Rectification | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps |