Texas Instruments RF and Wireless - RFID, RF Access, Monitoring ICs TPIC84125TPWPRQ1

Description
IC PASS ENTRY 125KHZ 28HTSSOP
Datasheet
Description
IC PASS ENTRY 125KHZ 28HTSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFID, RF Access, Monitoring ICs - TPIC84125TPWPRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
TPIC84125TPWPRQ1
RF and Wireless - RFID, RF Access, Monitoring ICs TPIC84125TPWPRQ1
IC PASS ENTRY 125KHZ 28HTSSOP

IC PASS ENTRY 125KHZ 28HTSSOP

Supplier's Site
RFID, RF Access, Monitoring ICs - TPIC84125TPWPRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
TPIC84125TPWPRQ1
RFID, RF Access, Monitoring ICs TPIC84125TPWPRQ1
Passive Entry/Start IC 125kHz SPI 7V ~ 38V 28-PowerTSSOP (0.173", 4.40mm Width)

Passive Entry/Start IC 125kHz SPI 7V ~ 38V 28-PowerTSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number TPIC84125TPWPRQ1 TPIC84125TPWPRQ1
Product Name RF and Wireless - RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SSOP SOP; SSOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width)
Device Type Receiver
Interface SPI
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120TR13DKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6000 to 8000 MHz
Data Rate 6500 kbps
View Details
RF Receivers - 863-SI47907A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Drivers, Receivers, Transceivers - AM26C32CDBR - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
View Details