IC PASS ENTRY 134.2KHZ 28HTSSOP
IC PASS ENTRY 134.2KHZ 28HTSSOP
Passive Entry/Start IC 134.2kHz SPI 7V ~ 38V 28-PowerTSSOP (0.173", 4.40mm Width)
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | TPIC84000TPWPRQ1 | TPIC84000TPWPRQ1 | TPIC84000TPWPRQ1 |
| Product Name | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Device Type | Passive Entry/Start | Receiver | |
| Supply Voltage | Other; 7V ~ 38V | Other; 7V ~ 38V | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Package Type | 28-PowerTSSOP (0.173", 4.40mm Width) | SSOP | SOP; SSOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width) |