The TPIC6B273DWR is an octal D-type latch with open-drain DMOS outputs, designed for driving high-voltage, medium-current loads such as relays and solenoids. It is packaged in a 20-pin SOIC (DW) surface-mount package with a maximum height of 2.65 mm. Each output supports 150 mA continuous sink current and a 500 mA typical current limit at 25°C, with output clamp voltage rated at 50 V. The device operates over a case temperature range of -40°C to 125°C and includes built-in avalanche energy protection of 30 mJ. It meets RoHS standards and has a moisture sensitivity level of 1. The part is characterized for operation with a 4.5 V to 5.5 V logic supply voltage.
Manufacturer: Texas Instruments
Win Source Part Number: 1272022-TPIC6B273DWR
Packaging: Reel
Mounting Style: SMD
Logic Type: D-Type Latch
Output Type: Standard
Independent Circuits: 1
Delay Time - Propagation: 150ns
Family Name: TPIC6B273
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): A6273KLWTR; A6273KLW-T; A6273KLW; TPIC6B273N;
Introduction Date: April 01, 1994
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: 6B273
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 1272022-TPIC6B273DWR |
| Product Name | Logic - Logic - Latches - TPIC6B273DWR |
| Package Type | SOT3 |