TMS3705GDRQ1 -- RFID, RF ACCESS, MONITORING ICS
Texas Instruments
RFID, RF Access, Monitoring ICs
TMS3705GDRQ1
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
TMS3705GDRQ1 |
|
Product Name
|
RFID, RF Access, Monitoring ICs |
|
Device Type
|
RFID Transponder
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
GSM; UMTS; Cellular, GSM, PCS, UMTS
Supply Voltage
Other; 3.1V ~ 3.9V
Package Type
SOT-86
View Details
Device Type
Receiver
Operating Frequency
76 to 108 MHz
Bias Current
21.1 mA
View Details
Technology
Sonar Control
Package Type
SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers