LOW-POWER LINEAR 3D HALL-EFFECT
Manufacturer: Texas Instruments
Category: Sensors, Transducers- Magnetic Sensors Linear, Compass (ICs)
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Technology: Hall Effect
Output Type: I²C
Sensing Range: ±133mT ~ ±266mT
Voltage - Supply: 1.7V ~ 3.6V
Operating Temperature: -40°C ~ 125°C (TA)
Features: Sleep Mode, Temperature Compensated
LOW-POWER LINEAR 3D HALL-EFFECT
| ODG (Origin Data Global) | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | TMAG5273A2QDBVT | TMAG5273A2QDBVT | |
| Product Name | Linear, Compass (ICs) | Sensors, Transducers- Magnetic Sensors Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |
| Package / Mounting | Surface Mount | ||
| Input Voltage | 1.7 to 3.6 volts | 1.7 to 3.6 volts |