Win Source Part Number: 1316354-TMAG5170A1ED
Category: Sensors, Transducers>Magnetic
Features: Sleep Mode, Temperature Compensated
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: SPI
Bandwidth: 10MHz
Current - Supply (Max): 245µA
Current - Output (Max): 2mA
Axis: Single
Sensing Range: ±25mT, ±50mT, ±100mT
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMAG5170A1EDGKRQ
AUTOMOTIVE, HIGH-PRECISION, LINE
AUTOMOTIVE, HIGH-PRECISION, LINE
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1316354-TMAG5170A1EDGKRQ1 | TMAG5170A1EDGKRQ1 | TMAG5170A1EDGKRQ1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |
| Compensated | Compensated | ||
| Package / Mounting | Surface Mount (SMD); 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount |