Texas Instruments Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TMAG5111C2AQDBVR

Description
Win Source Part Number: 1356171-TMAG5111C2AQ DBVR Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Latch Polarization: North Pole, South Pole Sensing Range: 2.6mT Trip, -2.6mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 2.5V ~ 38V Current - Supply (Max): 8mA Current - Output (Max): 10mA Output Type: Open Drain
Request a Quote Datasheet
Description
Win Source Part Number: 1356171-TMAG5111C2AQ DBVR Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Latch Polarization: North Pole, South Pole Sensing Range: 2.6mT Trip, -2.6mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 2.5V ~ 38V Current - Supply (Max): 8mA Current - Output (Max): 10mA Output Type: Open Drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1356171-TMAG5111C2AQDBVR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1356171-TMAG5111C2AQDBVR
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1356171-TMAG5111C2AQDBVR
Win Source Part Number: 1356171-TMAG5111C2AQ DBVR Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Latch Polarization: North Pole, South Pole Sensing Range: 2.6mT Trip, -2.6mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 2.5V ~ 38V Current - Supply (Max): 8mA Current - Output (Max): 10mA Output Type: Open Drain

Win Source Part Number: 1356171-TMAG5111C2AQDBVR
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Latch
Polarization: North Pole, South Pole
Sensing Range: 2.6mT Trip, -2.6mT Release
Test Condition: -40°C ~ 125°C
Voltage - Supply: 2.5V ~ 38V
Current - Supply (Max): 8mA
Current - Output (Max): 10mA
Output Type: Open Drain

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TMAG5111C2AQDBVR
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TMAG5111C2AQDBVR
MAGNETIC SWITCH LATCH SOT23-5

MAGNETIC SWITCH LATCH SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1356171-TMAG5111C2AQDBVR TMAG5111C2AQDBVR
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347190-A1315LUA-2-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1336654-TLE4997A8XUMA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-SOIC (0.154", 3.90mm Width)
Packing Method Tape Reel; Reel - TR
View Details
3 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details