Texas Instruments Electronic Wholesale - TLC556ID TLC556ID

Description
Manufacturer: Texas Instruments Win Source Part Number: 1269078-TLC556ID Packaging: Tube Type: 555 Type, Timer/Oscillator (Dual) Mounting Style: SMD Frequency: 2.1MHz Supply Current: 720μA Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: TLC556 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1269078-TLC556ID Packaging: Tube Type: 555 Type, Timer/Oscillator (Dual) Mounting Style: SMD Frequency: 2.1MHz Supply Current: 720μA Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: TLC556 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TLC556ID - 1269078-TLC556ID - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TLC556ID
1269078-TLC556ID
Electronic Wholesale - TLC556ID 1269078-TLC556ID
Manufacturer: Texas Instruments Win Source Part Number: 1269078-TLC556ID Packaging: Tube Type: 555 Type, Timer/Oscillator (Dual) Mounting Style: SMD Frequency: 2.1MHz Supply Current: 720μA Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: TLC556 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V

Manufacturer: Texas Instruments
Win Source Part Number: 1269078-TLC556ID
Packaging: Tube
Type: 555 Type, Timer/Oscillator (Dual)
Mounting Style: SMD
Frequency: 2.1MHz
Supply Current: 720μA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: TLC556
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V

Buy Now
Programmable Timers and Oscillators - TLC556ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
TLC556ID
Programmable Timers and Oscillators TLC556ID
555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-SOIC

555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-SOIC

Buy Now
Clock/Timing - Programmable Timers and Oscillators - TLC556ID - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
TLC556ID
Clock/Timing - Programmable Timers and Oscillators TLC556ID
IC OSC TIMER DUAL 2.1MHZ 14-SOIC

IC OSC TIMER DUAL 2.1MHZ 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1269078-TLC556ID TLC556ID TLC556ID
Product Name Electronic Wholesale - TLC556ID Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Dual) 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount Surface Mount; 14-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Frequency 2.1 MHz 2.1 MHz 2.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IDR - 032692-TLC555IDR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 2.1 MHz
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
OCXO Oscillators - 7293329 - RS Components, Ltd.
Specs
Oscillator Type OCXO; Ocxo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510BAA148M500CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers