Differential Video Amplifier 8-SO 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032483-TL592BPSR
Packaging: Reel - TR
Applications: Differential
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 50MHz
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SO
Supply Voltage - Operating: ±3 V to 8 V
Operating Supply Current: 18mA
Channel Output Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Video Amp, 1 Differential 8-SO
50MHz Audio Amplifier, 1-Ch, 8-SO, Dual Supply Product overview: TL592BPSR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50MHz. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, 50MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TL592BPSR can be used for catalog matching and distributor lookup.
IC AMP DIFFERENTIAL 8SO
Video Amplifiers Diff Video Amp
Video Amp 1 Differential 8-SO
IC AMP DIFFERENTIAL 8SO
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | TL592BPSR | 032483-TL592BPSR | 296-13354-2-ND | 737-TL592BPSR | TL592BPSR | TL592BPSR | TL592BPSR | TL592BPSR |
| Product Name | TL592B Differential Video Amplifier | Linear - Linear - Amplifiers - Video Amps and Modules - TL592BPSR | Video Amps and Modules | Dual 50MHz Video Amps And Module | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| RoHS Compliant | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 13 V/V | |||||||
| Slew Rate | 95 V/µs | |||||||
| Supply Voltage (VS) | 3 to 8 volts | 3 to 8 volts | 8 volts | |||||
| Input Voltage Noise (Vn) | 1 nV/rt.Hz |