Differential Video Amplifier 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1107927-TL592B-8DR
Packaging: Reel - TR
Applications: Differential
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 50MHz
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: ±3 V to 8 V
Operating Supply Current: 18mA
Channel Output Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Video Amp, 1 Differential 8-SOIC
Video Amp, 1 Differential 8-SOIC
Video Amp, 1 Differential 8-SOIC
Video Amp Single ±8V 8-Pin SOIC T/R Product overview: TL592B-8DR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 8V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TL592B-8DR can be used for catalog matching and distributor lookup.
Video Amplifiers Differential Video Amplifier
IC AMP DIFFERENTIAL 8SOIC
Video Amp 1 Differential 8-SOIC
IC AMP DIFFERENTIAL 8SOIC
IC AMP DIFFERENTIAL 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | TL592B-8DR | 1107927-TL592B-8DR | 296-48684-2-ND | 737-TL592B-8DR | TL592B-8DR | TL592B-8DR | TL592B-8DR | TL592B-8DR | TL592B-8DR |
| Product Name | TL592B Differential Video Amplifier | Linear - Linear - Amplifiers - Video Amps and Modules - TL592B-8DR | Video Amps and Modules | 8V SOIC Video Amps And Module | Video Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules |
| RoHS Compliant | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 13 V/V | ||||||||
| Slew Rate | 95 V/µs | ||||||||
| Supply Voltage (VS) | 3 to 8 volts | 3 to 8 volts | 8 volts | ||||||
| Input Voltage Noise (Vn) | 1 nV/rt.Hz |