Enhanced Product Logarithmic Amplifier 16-SO -55 to 125
Logarithmic Amplifier, 40MHz, 2-Ch, 16-SO, -55 to 125C Product overview: TL441MNSREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 40MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL441MNSREP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 936637-TL441MNSREP
Operating Temperature Range: -55°C ~ 125°C
Features: Logarithmic Amplifier Circuit - 16-SO
Package: 16-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TL441
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-18137-1, 296-18137-2, V62/05603-01XE, -TL441MNSREP-NDR, 296-18137-2-NDR, -296-18137-1, -296-18137-1-ND, -V62/05603-01XE, 296-18137-1-NDR, 296-18137-6, -V62/05603-01XE-NDR
Logarithmic Amplifier 1 Circuit 16-SO
IC LOGARITHMIC 1 CIRCUIT 16SO
IC LOGARITHMIC 1 CIRCUIT 16SO
Logarithmic Amplifier 1 Circuit 16-SO
Logarithmic Amplifiers Mil Enhance Logar Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL441MNSREP | 687-TL441MNSREP | 936637-TL441MNSREP | 296-18137-2-ND | TL441MNSREP | TL441MNSREP | TL441MNSREP | TL441MNSREP |
| Product Name | TL441-EP Enhanced Product Logarithmic Amplifier | 40MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL441MNSREP | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Logarithmic Amplifiers |
| Device Type | Log Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | SO | Tape and Reel | 16-SO | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | Surface Mount | SOIC; 16-SOIC (0.209\", 5.30mm Width) | ||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 16 volts |