Differential High-Frequency Amplifier with AGC 8-PDIP 0 to 70
Analog IC: High-Freq Diff Amp, 50MHz BW, 60dB CMRR, 3-16V Product overview: TL026CP from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 16V. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 50MHz, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TL026CP can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func
Video Amp, 1 Automatic Gain Control (AGC) 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1267798-TL026CP
Packaging: Tube
Mounting Style: Through Hole
Applications: Automatic Gain Control (AGC)
Output Type: Differential
-3db Bandwidth: 50MHz
Supply Current: 22mA
Current - Output / Channel: 4mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: TL026
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±3V ~ 8V
IC AMP AGC 8DIP
IC AMP AGC 8DIP
Video Amp 1 Automatic Gain Control (AGC) 8-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | TL026CP | 737-TL026CP | TL026CP | 296-11819-5-ND | 1267798-TL026CP | TL026CP | TL026CP | TL026CP | TL026CP |
| Product Name | TL026 Differential High-Frequency Amplifier with AGC | 50MHz 16V Video Amps And Module | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - TL026CP | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | PDIP,SO,SOIC | Rail/Tube | DIP; PDIP; PDIP8 | DIP; "8-DIP (0.300"", 7.62mm)" | 4 mA | DIP; 8-DIP (0.300\", 7.62mm) | |||
| RoHS Compliant | RoHS | ||||||||
| Bandwidth | 50 MHz | 50 MHz | |||||||
| Supply Voltage (VS) | 16 volts | 3 to 8 volts |