The TL026CDR is a monolithic differential high-frequency amplifier with automatic gain control (AGC), designed for applications such as TV and radio IF/RF AGC circuits, video, and pulse amplification. It features differential inputs and outputs, a 50 MHz -3 dB bandwidth, and a typical 50 dB AGC range. The device is housed in an 8-pin SOIC package with dimensions of 6.4 mm length, 5.2 mm width, and 2.1 mm thickness, and is characterized for operation from 0°C to 70°C. It operates with supply voltages between ±3 V and ±8 V, and includes emitter-follower outputs for driving capacitive loads. No external compensation components are required.
Differential High-Frequency Amplifier with AGC 8-SOIC 0 to 70
High-Freq Diff Amp, 50MHz BW, 60dB CMRR, 3-16V Supply, 8-SOIC Product overview: TL026CDR from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 16V, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 50MHz, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TL026CDR can be used for catalog matching and distributor lookup.
Video Amp, 1 Automatic Gain Control (AGC) 8-SOIC
Video Amp, 1 Automatic Gain Control (AGC) 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1107478-TL026CDR
Packaging: Reel - TR
Applications: Automatic Gain Control (AGC)
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 50MHz
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: ±3 V to 8 V
Operating Supply Current: 22mA
Channel Output Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
IC AMP AGC 8SOIC
IC AMP AGC 8SOIC
Video Amplifiers Diff Hf w/AGC
Video Amp 1 Automatic Gain Control (AGC) 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TL026CDR | 771-TL026CDR | 296-24363-1-ND | 1107478-TL026CDR | TL026CDR | TL026CDR | TL026CDR | TL026CDR | TL026CDR |
| Product Name | TL026 Differential High-Frequency Amplifier with AGC | 50MHz 16V SOIC Special Purpose Amplifier Ic | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - TL026CDR | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amplifiers | Video Amps and Modules |
| Standards and Certifications | RoHS | RoHS | RoHS | ||||||
| Package Type | PDIP,SO,SOIC | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | Surface Mount | 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage (VS) | 3 to 8 volts |