Texas Instruments TICPAL22V10Z-25C EPIC<TM> CMOS Programmable Array Logic Circuits TICPAL22V10Z-25CNT

Description
EPIC CMOS Programmable Array Logic Circuits 24-PDIP 0 to 75
Request a Quote Datasheet
Description
EPIC CMOS Programmable Array Logic Circuits 24-PDIP 0 to 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TICPAL22V10Z-25C EPIC<TM> CMOS Programmable Array Logic Circuits - TICPAL22V10Z-25CNT - Texas Instruments
Dallas, TX, United States
TICPAL22V10Z-25C EPIC<TM> CMOS Programmable Array Logic Circuits
TICPAL22V10Z-25CNT
TICPAL22V10Z-25C EPIC<TM> CMOS Programmable Array Logic Circuits TICPAL22V10Z-25CNT
EPIC CMOS Programmable Array Logic Circuits 24-PDIP 0 to 75

EPIC<TM> CMOS Programmable Array Logic Circuits 24-PDIP 0 to 75

Buy Now Datasheet
Singapore
66MHz FPGA Programmable Logic Device
719-TICPAL22V10Z-25CNT
66MHz FPGA Programmable Logic Device 719-TICPAL22V10Z-25CNT
PAL IC, 35ns Access, 66MHz, 10 I/O, 800 Gates, PDIP Product overview: TICPAL22V10Z-25CNT from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 66MHz, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TICPAL22V10Z-25C NT can be used for catalog matching and distributor lookup.

PAL IC, 35ns Access, 66MHz, 10 I/O, 800 Gates, PDIP Product overview: TICPAL22V10Z-25CNT from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 66MHz, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TICPAL22V10Z-25CNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - PLDs (Programmable Logic Device) - TICPAL22V10Z-25CNT - 796777-TICPAL22V10Z-25CNT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - TICPAL22V10Z-25CNT
796777-TICPAL22V10Z-25CNT
Embedded - Embedded - PLDs (Programmable Logic Device) - TICPAL22V10Z-25CNT 796777-TICPAL22V10Z-25CNT
Manufacturer: Texas Instruments Win Source Part Number: 796777-TICPAL22V10Z- 25CNT Series: EPIC Packaging: Tube Mounting Style: Through Hole Speed: 25ns Package: 24-DIP (0.300", 7.62mm) Voltage - Input: 5V Programmable Type: PAL Number of Macrocells: 10 Part Status: Obsolete(EOL) Family Name: TICPAL22V10Z Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): TICPAL22V10Z-25CFN; PAL22V10Z-25CJTL; Introduction Date: January 01, 2003 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796777-TICPAL22V10Z-25CNT
Series: EPIC
Packaging: Tube
Mounting Style: Through Hole
Speed: 25ns
Package: 24-DIP (0.300", 7.62mm)
Voltage - Input: 5V
Programmable Type: PAL
Number of Macrocells: 10
Part Status: Obsolete(EOL)
Family Name: TICPAL22V10Z
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): TICPAL22V10Z-25CFN; PAL22V10Z-25CJTL;
Introduction Date: January 01, 2003
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PLDs (Programmable Logic Device) - 296-10123-5-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
296-10123-5-ND
PLDs (Programmable Logic Device) 296-10123-5-ND
EPIC™ Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

EPIC™ Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - TICPAL22V10Z-25CNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
TICPAL22V10Z-25CNT
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) TICPAL22V10Z-25CNT
IC PLD 10MC 25NS 24DIP

IC PLD 10MC 25NS 24DIP

Supplier's Site
PLDs (Programmable Logic Device) - TICPAL22V10Z-25CNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
TICPAL22V10Z-25CNT
PLDs (Programmable Logic Device) TICPAL22V10Z-25CNT
EPIC™ Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

EPIC™ Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number TICPAL22V10Z-25CNT 719-TICPAL22V10Z-25CNT 796777-TICPAL22V10Z-25CNT 296-10123-5-ND TICPAL22V10Z-25CNT TICPAL22V10Z-25CNT
Product Name TICPAL22V10Z-25C EPIC<TM> CMOS Programmable Array Logic Circuits 66MHz FPGA Programmable Logic Device Embedded - Embedded - PLDs (Programmable Logic Device) - TICPAL22V10Z-25CNT PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device)
Package Type Other; CDIP,PDIP,PLCC Other; PDIP Other; "24-DIP (0.300"", 7.62mm)" PDIP Other; 24-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 75 C (32 to 167 F) 0 C (32 F)
System Gates 800
Internal Frequency 66 MHz
User I/Os 10 pins
Unlock Full Specs
to access all available technical data