Manufacturer: Texas Instruments
Win Source Part Number: 1267332-TIBPAL22V10A
Series: IMPACT-X PAL
Packaging: Tube
Speed: 10ns
Package: 28-LCC (J-Lead)
Mounting: SMD
Voltage - Input: 5V
Programmable Type: PAL
Number of Macrocells: 10
Part Status: Obsolete(EOL)
Family Name: TIBPAL22V10AC
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): TIBPAL22V10CNT;
Introduction Date: October 01, 1986
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
PAL IC, 10 Macrocells, 25ns Delay, 5V, PLCC, 28.5MHz Product overview: TIBPAL22V10ACFN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 28.5MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 5V, 28.5MHz, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL22V10ACFN can be used for catalog matching and distributor lookup.
IC PLD 10MC 10NS 28PLCC
IC PLD 10MC 10NS 28PLCC
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 1267332-TIBPAL22V10ACFN | 719-TIBPAL22V10ACFN | TIBPAL22V10ACFN | TIBPAL22V10ACFN | TIBPAL22V10ACFN |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL22V10ACFN | 5V 28.5MHz FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) |
| Supply Voltage | Other; 5V | Other; 5V | |||
| Macrocells | 10 | 10 | 10 | ||
| System Gates | 500 | ||||
| Package Type | Other; PLCC | PLCC | Other; 28-LCC (J-Lead) | Other; 28-LCC (J-Lead) | |
| Internal Frequency | 28.5 MHz |