4-Channel Video Amplifier with 1-SD and 3-HD Sixth-Order Filters and 6-dB Gain 14-TSSOP -40 to 85
Video Amp, 4 Filter 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 032163-THS7373IPWR
Packaging: Reel - TR
Applications: Filter
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 9.5MHz
Slew Rate: 450 V/μs
Family Name: THS7373
Categories: Integrated Circuits
Status: Active
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.6 V to 5.5 V
Operating Supply Current: 16.9mA
Channel Output Current: 90mA
Alternative Parts (Cross-Reference): NJM41041VC3; NCS2564DTBR2G; NCS2554DTBR2G;
Introduction Date: October 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Video Amp Quad 5V 14-Pin TSSOP T/R Product overview: THS7373IPWR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Quad, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7373IPWR can be used for catalog matching and distributor lookup.
IC AMP FILTER 14TSSOP
Video Amplifiers 4-Ch Video Amp
IC AMP FILTER 14TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | THS7373IPWR | 296-25626-2-ND | 032163-THS7373IPWR | 737-THS7373IPWR | THS7373IPWR | THS7373IPWR | THS7373IPWR | THS7373IPWR |
| Product Name | THS7373 4-Channel Video Amplifier with 1-SD and 3-HD Sixth-Order Filters and 6-dB Gain | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - THS7373IPWR | Quad 5V TSSOP Video Amps And Module | Linear - Amplifiers - Video Amps and Modules | Video Amplifiers | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | |||||||
| Supply Voltage (VS) | 2.6 to 5.5 volts | 2.6 to 5.5 volts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||||||
| Package Type | TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP | TSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 90 mA | ||
| Features | Rail-Rail-Out |