Texas Instruments THS7372 4-Channel Video Amplifier with 1-SD and 3-Full-HD Filters with 6-dB Gain THS7372IPWR

Description
4-Channel Video Amplifier with 1-SD and 3-Full-HD Filters with 6-dB Gain 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
4-Channel Video Amplifier with 1-SD and 3-Full-HD Filters with 6-dB Gain 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS7372 4-Channel Video Amplifier with 1-SD and 3-Full-HD Filters with 6-dB Gain - THS7372IPWR - Texas Instruments
Dallas, TX, United States
THS7372 4-Channel Video Amplifier with 1-SD and 3-Full-HD Filters with 6-dB Gain
THS7372IPWR
THS7372 4-Channel Video Amplifier with 1-SD and 3-Full-HD Filters with 6-dB Gain THS7372IPWR
4-Channel Video Amplifier with 1-SD and 3-Full-HD Filters with 6-dB Gain 14-TSSOP -40 to 85

4-Channel Video Amplifier with 1-SD and 3-Full-HD Filters with 6-dB Gain 14-TSSOP -40 to 85

Buy Now Datasheet
Video Amps and Modules - 296-THS7372IPWRCT-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-THS7372IPWRCT-ND
Video Amps and Modules 296-THS7372IPWRCT-ND
Video Amp, 4 Filter 14-TSSOP

Video Amp, 4 Filter 14-TSSOP

Buy Now Datasheet
Video Amps and Modules - 296-THS7372IPWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-THS7372IPWRDKR-ND
Video Amps and Modules 296-THS7372IPWRDKR-ND
Video Amp, 4 Filter 14-TSSOP

Video Amp, 4 Filter 14-TSSOP

Buy Now Datasheet
Video Amps and Modules - 296-THS7372IPWRTR-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-THS7372IPWRTR-ND
Video Amps and Modules 296-THS7372IPWRTR-ND
Video Amp, 4 Filter 14-TSSOP

Video Amp, 4 Filter 14-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - THS7372IPWR - 054713-THS7372IPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - THS7372IPWR
054713-THS7372IPWR
Linear - Linear - Amplifiers - Video Amps and Modules - THS7372IPWR 054713-THS7372IPWR
Manufacturer: Texas Instruments Win Source Part Number: 054713-THS7372IPWR Packaging: Reel - TR Applications: Filter Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 9.5MHz Categories: Integrated Circuits Status: Active Case / Package: 14-TSSOP Supply Voltage - Operating: 2.6 V to 5.5 V Operating Supply Current: 24.5mA Channel Output Current: 90mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054713-THS7372IPWR
Packaging: Reel - TR
Applications: Filter
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 9.5MHz
Categories: Integrated Circuits
Status: Active
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.6 V to 5.5 V
Operating Supply Current: 24.5mA
Channel Output Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Video Amps and Modules - THS7372IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
THS7372IPWR
Video Amps and Modules THS7372IPWR
Video Amp 4 Filter 14-TSSOP

Video Amp 4 Filter 14-TSSOP

Buy Now
Linear - Amplifiers - Video Amps and Modules - THS7372IPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
THS7372IPWR
Linear - Amplifiers - Video Amps and Modules THS7372IPWR
IC AMP FILTER 14TSSOP

IC AMP FILTER 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS7372IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS7372IPWR
Integrated Circuits (ICs) - Linear - Amplifiers THS7372IPWR
IC AMP FILTER 14TSSOP

IC AMP FILTER 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Video Amplifiers
THS7372IPWR
Video Amplifiers THS7372IPWR
Video Amplifiers 4CH VIDEO AMP

Video Amplifiers 4CH VIDEO AMP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Video Amplifier Chips Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers
Product Number THS7372IPWR 296-THS7372IPWRCT-ND 054713-THS7372IPWR THS7372IPWR THS7372IPWR THS7372IPWR THS7372IPWR
Product Name THS7372 4-Channel Video Amplifier with 1-SD and 3-Full-HD Filters with 6-dB Gain Video Amps and Modules Linear - Linear - Amplifiers - Video Amps and Modules - THS7372IPWR Video Amps and Modules Linear - Amplifiers - Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers Video Amplifiers
RoHS Compliant RoHS
Supply Voltage (VS) 2.7 to 6 volts 2.6 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; SOP; TSSOP; 14-TSSOP SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) 9.5 MHz
Features Rail-Rail-Out
Unlock Full Specs
to access all available technical data

Similar Products