6-Channel Video Amplifier with 3-SD and 3-HD 6th-Order Filters and 6-dB 20-TSSOP -40 to 85
THS7365 6-Channel Video Amplifier with 3-SD and 3-HD 6th-Order Filters and 6-dB
Video Amp, 6 Buffer 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 212833-THS7365IPWR
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 6
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 36MHz
Slew Rate: 500 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.6 V to 5.5 V
Operating Supply Current: 21.6mA
Channel Output Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC AMP BUFFER 20TSSOP
IC AMP BUFFER 20TSSOP
Video Amplifiers 6Ch Video Amp
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | THS7365IPWR | THS7365IPWR | THS7365IPWR-ND | 212833-THS7365IPWR | THS7365IPWR | THS7365IPWR | THS7365IPWR | THS7365IPWR |
| Product Name | THS7365 6-Channel Video Amplifier with 3-SD and 3-HD 6th-Order Filters and 6-dB | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - THS7365IPWR | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amplifiers | Video Amps and Modules | |
| RoHS Compliant | RoHS | |||||||
| Supply Voltage (VS) | 2.6 to 5.5 volts | 2.6 to 5.5 volts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||||||
| Package Type | TSSOP | SSOP; SOP; TSSOP; TSSOP20 | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 20-TSSOP | 90 mA | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | ||
| Standards | RoHS |