6-Ch Video Amp w/ 3-SD & 3-Full-HD Filters & 6-dB Gain 20-TSSOP -40 to 85
Video Amp, 6 Buffer 20-TSSOP
6-Ch Video Amp, 9.5MHz BW, 6dB Gain, 5V, TSSOP Product overview: THS7364IPWR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5MHz, 5V, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 9.5MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7364IPWR can be used for catalog matching and distributor lookup.
THS7364 6-Ch Video Amp w/ 3-SD & 3-Full-HD Filters & 6-dB Gain
Manufacturer: Texas Instruments
Win Source Part Number: 032161-THS7364IPWR
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 6
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 9.5MHz
Slew Rate: 100 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.6 V to 5.5 V
Operating Supply Current: 24.5mA
Channel Output Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC AMP BUFFER 20TSSOP
IC AMP BUFFER 20TSSOP
Video Amplifiers 6-Ch Video Amp
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | THS7364IPWR | 296-27771-2-ND | 737-THS7364IPWR | THS7364IPWR | 032161-THS7364IPWR | THS7364IPWR | THS7364IPWR | THS7364IPWR | THS7364IPWR |
| Product Name | THS7364 6-Ch Video Amp w/ 3-SD & 3-Full-HD Filters & 6-dB Gain | Video Amps and Modules | 9.5MHz 5V TSSOP Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - THS7364IPWR | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amplifiers | |
| RoHS Compliant | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 to 2.7 volts | 2.6 to 5.5 volts | 3 volts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||||||
| Package Type | TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; TSSOP20 | SSOP; SOP; TSSOP; 20-TSSOP | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 90 mA | ||
| Features | Rail-Rail-Out |