6-Ch Video Amp w/ 3-SD & 3-Full-HD Filters & 6-dB Gain 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1267255-THS7364IPW
Packaging: Tube
Package: 20-TSSOP (0.173", 4.40mm Width)
Applications: Buffer
Number of Circuits: 6
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 9.5MHz
Family Name: THS7364
Categories: Integrated Circuits (ICs)
Operating Supply Current: 24.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Output Current per Channel: 90mA
SR - Slew Rate: 100 V/μs
Dual Supply Voltage (±): 2.6 V ~ 5.5 V
Alternative Parts (Cross-Reference): NJM#2566AV; NJM#2566AV-TE1; NCS2566DTBR2G;
Introduction Date: May 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Video Amp, 6 Buffer 20-TSSOP
6-Ch Audio Amp, 9.5MHz BW, 6dB Gain, 2.7-5V, 20-TSSOP Product overview: THS7364IPW from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5MHz, 5V, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 9.5MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7364IPW can be used for catalog matching and distributor lookup.
Video Amplifiers 6-Ch Video Amp
IC AMP BUFFER 20TSSOP
IC AMP BUFFER 20TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | THS7364IPW | 1267255-THS7364IPW | 296-34234-5-ND | 737-THS7364IPW | THS7364IPW | THS7364IPW | THS7364IPW | THS7364IPW |
| Product Name | THS7364 6-Ch Video Amp w/ 3-SD & 3-Full-HD Filters & 6-dB Gain | Linear - Linear - Amplifiers - Video Amps and Modules - THS7364IPW | Video Amps and Modules | 9.5MHz 5V TSSOP Video Amps And Module | Video Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 2.7 volts | 2.6 to 5.5 volts | 3 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||||
| Package Type | TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Rail/Tube | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 90 mA | |||
| Operating Range | Buffer |