6-Channel Video Amplifier with 3-SD and 3-SD/ED/HD/Full-HD Filters and High Gain 20-TSSOP -40 to 85
THS7360 6-Channel Video Amplifier with 3-SD and 3-SD/ED/HD/Full-HD Filters and High Gain
Video Amp, 6 Buffer 20-TSSOP
Video Amp, 6 Buffer 20-TSSOP
Video Amp, 6 Buffer 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 144397-THS7360IPWR
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 6
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 9.5MHz
Slew Rate: 150 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.6 V to 5.5 V
Operating Supply Current: 25.5mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Video Amp Hex 5V 20-Pin TSSOP T/R Product overview: THS7360IPWR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7360IPWR can be used for catalog matching and distributor lookup.
IC AMP BUFFER 20TSSOP
Video Amplifiers 6-Channel Video Amp
IC AMP BUFFER 20TSSOP
IC AMP BUFFER 20TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | THS7360IPWR | THS7360IPWR | 296-27582-1-ND | 144397-THS7360IPWR | 737-THS7360IPWR | THS7360IPWR | THS7360IPWR | THS7360IPWR | THS7360IPWR | THS7360IPWR |
| Product Name | THS7360 6-Channel Video Amplifier with 3-SD and 3-SD/ED/HD/Full-HD Filters and High Gain | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - THS7360IPWR | 5V TSSOP Video Amps And Module | Linear - Amplifiers - Video Amps and Modules | Video Amplifiers | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | |
| RoHS Compliant | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.6 to 5.5 volts | 2.6 to 5.5 volts | 3 volts | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||||||
| Package Type | TSSOP | SSOP; SOP; TSSOP; TSSOP20 | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 20-TSSOP | Tape and Reel | Surface Mount | 9.5 MHz | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | ||
| Standards | RoHS |