6-Channel Video Amplifier with 3-SD and 3-SD/ED/HD/Full-HD Filters and High Gain 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1267254-THS7360IPW
Packaging: Tube
Package: 20-TSSOP (0.173", 4.40mm Width)
Applications: Buffer
Number of Circuits: 6
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 9.5MHz
Family Name: THS7360
Categories: Integrated Circuits (ICs)
Operating Supply Current: 25.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
SR - Slew Rate: 150 V/μs
Dual Supply Voltage (±): 2.6 V ~ 5.5 V
Alternative Parts (Cross-Reference): NJM#2566AV-TE1; NCS2566DTBR2G; NJM#2566AV;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Video Amp, 6 Buffer 20-TSSOP
6-Ch Video Amp 9.5MHz 5V TSSOP SM Product overview: THS7360IPW from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5MHz, 5V, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 9.5MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7360IPW can be used for catalog matching and distributor lookup.
IC AMP BUFFER 20TSSOP
IC AMP BUFFER 20TSSOP
Video Amplifiers 6-Channel Video Amp
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | THS7360IPW | 1267254-THS7360IPW | 296-34233-5-ND | 737-THS7360IPW | THS7360IPW | THS7360IPW | THS7360IPW | THS7360IPW |
| Product Name | THS7360 6-Channel Video Amplifier with 3-SD and 3-SD/ED/HD/Full-HD Filters and High Gain | Linear - Linear - Amplifiers - Video Amps and Modules - THS7360IPW | Video Amps and Modules | 9.5MHz 5V TSSOP Video Amps And Module | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.6 to 5.5 volts | 2.6 to 5.5 volts | 3 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||||
| Package Type | TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Rail/Tube | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | ||||
| Operating Range | Buffer |