The THS7353PW is a low-power, single-supply, 3-channel integrated video buffer designed for various video applications including HDTV, PVR/DVDR, and projectors. It operates within a supply voltage range of 2.7V to 5V and features a total quiescent current of 16.2 mA at 3.3V, making it suitable for USB-powered or portable devices. The device includes selectable 5th order Butterworth low-pass filters with corner frequencies of 9 MHz, 16 MHz, 35 MHz, and a bypass option for 150 MHz, allowing for flexibility in filtering requirements. The THS7353PW supports a 2:1 input multiplexer, enabling the connection of multiple input sources, and offers selectable input bias modes for AC or DC coupling. It also features external gain control with a range from 0 dB to 14 dB, and rail-to-rail output capability for both AC and DC applications. The device is controlled via I²C, providing configurability for all functions. With low differential gain and phase distortion, it is well-suited for high-quality video signal processing. The product is available in a TSSOP-20 package, making it compact for integration into various designs.
3-Channel Low Power Video Amp w/I2C Control, Selectable Filters, 0dB Gain, 2:1 MUX 20-TSSOP -40 to 85
Buffer Amplifier, 3 Func, CMOS, PDSO20
Video Amp, 3 2:1 Multiplexer-Amplifie
Triple Video Amp 150MHz 5.5V 3Ch TSSOP SM Product overview: THS7353PW from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 5.5V, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 150MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7353PW can be used for catalog matching and distributor lookup.
IC AMP MPLEX AMP 20TSSOP
Video Amp 3 2:1 Multiplexer-Amplifie
Video Amplifiers 3-Channel Low Power Video
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | THS7353PW | THS7353PW | 296-19328-5-ND | 737-THS7353PW | THS7353PW | THS7353PW | THS7353PW |
| Product Name | THS7353 3-Channel Low Power Video Amp w/I2C Control, Selectable Filters, 0dB Gain, 2:1 MUX | Video Amps and Modules | 150MHz 5.5V TSSOP Video Amps And Module | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Video Amplifiers | |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||||
| Package Type | TSSOP | SSOP; SOP; TSSOP; TSSOP20 | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Rail/Tube | 20-TSSOP | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Standards | RoHS |