3-Channel RGBHV Video Buffer with I2C Control, Monitor Pass-Thru, 2:1 MUX 48-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 054712-THS7347IPHP
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 550MHz
Slew Rate: 1200 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 48-HTQFP (7x7)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 90mA
Channel Output Current: 110mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Video Amp, 3 Buffer 48-HTQFP (7x7)
3-Ch 550MHz RGBHV Buffer Amp, 6dB Gain, 1200V/µs Slew, 2.7-5.5V, HTQFP Product overview: THS7347IPHP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MHz, 1200V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 550MHz, 1200V, 5.5V, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7347IPHP can be used for catalog matching and distributor lookup.
Buffer Amplifier, 3 Func, CMOS, PQFP48
Video Amp 3 Buffer 48-HTQFP (7x7)
IC AMP BUFFER 48HTQFP
Video Amplifiers 3-Ch RGBHV Video Buffer
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | THS7347IPHP | 054712-THS7347IPHP | 296-21966-5-ND | 737-THS7347IPHP | THS7347IPHP | THS7347IPHP | THS7347IPHP | THS7347IPHP |
| Product Name | THS7347 3-Channel RGBHV Video Buffer with I2C Control, Monitor Pass-Thru, 2:1 MUX | Linear - Linear - Amplifiers - Video Amps and Modules - THS7347IPHP | Video Amps and Modules | 550MHz 1200V 5.5V Operational Amplifier IC | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amplifiers | |
| RoHS Compliant | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||||
| Package Type | HTQFP | QFP; 48-HTQFP (7x7) | 48-PowerTQFP | Tray | QFP; HTQFP48 | QFP; 48-PowerTQFP | 48-HTQFP (7x7) | |
| Operating Range | Buffer |