3-Channel ED Filter Video Amplifier with 4V/V Gain 9-DSBGA -40 to 85
Video Amp, 3 Filter 9-DSBGA (0.96x0.96)
Video Amp, 3 Filter 9-DSBGA (0.96x0.96)
Video Amp, 3 Filter 9-DSBGA (0.96x0.96)
THS7320 3-Channel ED Filter Video Amplifier with 4V/V Gain
Manufacturer: Texas Instruments
Win Source Part Number: 848760-THS7320IYHCT
Features: Video Amp 3
Package: Reel - TR
Family Name: THS7320
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: THS7320IYHCT-ND, 296-THS7320IYHTR, 296-THS7320IYHCT, 296-THS7320IYHDKR
Video Amp 3 Filter 9-DSBGA (0.96x0.96)
IC AMP FILTER 9DSBGA
IC AMP FILTER 9DSBGA
Video Amplifiers 3-Ch ED Fltr Video Amp w/ 4V/V Gain
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | THS7320IYHCT | 296-THS7320IYHDKR-ND | THS7320IYHCT | 848760-THS7320IYHCT | THS7320IYHCT | THS7320IYHCT | THS7320IYHCT | THS7320IYHCT |
| Product Name | THS7320 3-Channel ED Filter Video Amplifier with 4V/V Gain | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - THS7320IYHCT | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amplifiers | |
| RoHS Compliant | RoHS | |||||||
| Supply Voltage (VS) | 2.6 to 5 volts | 2.6 to 5 volts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||||||
| Package Type | DSBGA | 9-XFBGA, DSBGA | DSBGA9 | 9-XFBGA, DSBGA | 9-DSBGA (0.96x0.96) | |||
| Features | Rail-Rail-Out |