3-Channel ED Filter Video Amplifier with 4V/V Gain 9-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 111744-THS7320IYHCR
Packaging: Reel - TR
Applications: Filter
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 20MHz
Slew Rate: 80 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 9-DSBGA (0.96x0.96)
Supply Voltage - Operating: 2.6 V to 5 V
Operating Supply Current: 3.5mA
Channel Output Current: 65mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Video Amp, 3 Filter 9-DSBGA (0.96x0.96)
Video Amplifiers 3-Ch ED Fltr Video Amp w/ 4V/V Gain
IC AMP FILTER 9DSBGA
IC AMP FILTER 9DSBGA
Video Amp 3 Filter 9-DSBGA (0.96x0.96)
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | THS7320IYHCR | 111744-THS7320IYHCR | 296-35000-2-ND | THS7320IYHCR | THS7320IYHCR | THS7320IYHCR | THS7320IYHCR |
| Product Name | THS7320 3-Channel ED Filter Video Amplifier with 4V/V Gain | Linear - Linear - Amplifiers - Video Amps and Modules - THS7320IYHCR | Video Amps and Modules | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| RoHS Compliant | RoHS | ||||||
| Supply Voltage (VS) | 2.6 to 5 volts | 2.6 to 5 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||||||
| Package Type | DSBGA | 9-DSBGA (0.96x0.96) | 9-XFBGA, DSBGA | 65 mA | 9-XFBGA, DSBGA | ||
| Operating Range | Filter |