3-Channel Very Low Power, Low Profile EDTV Video Amplifiers with 6-dB Gain 9-uCSP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 054711-THS7319IZSVR
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 20MHz
Slew Rate: 80 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 9-UCSP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 3.4mA
Channel Output Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
3-Channel Very Low Power, Low Profile EDTV Video Amplifiers with 6-dB Gain 9-uCSP -40 to 85 Product overview: THS7319IZSVR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7319IZSVR can be used for catalog matching and distributor lookup.
IC AMP BUFFER 9UCSP
Video Amp 3 Buffer 9-UCSP (1.5x1.5)
IC AMP BUFFER 9UCSP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | THS7319IZSVR | 054711-THS7319IZSVR | 737-THS7319IZSVR | THS7319IZSVR | THS7319IZSVR | THS7319IZSVR |
| Product Name | THS7319 3-Channel Very Low Power, Low Profile EDTV Video Amplifiers with 6-dB Gain | Linear - Linear - Amplifiers - Video Amps and Modules - THS7319IZSVR | Low-Power Video Amps And Module | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 3 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||
| Package Type | uCSP | CSP; UCSP; 9-UCSP | Tape and Reel | CSP; 9-XFBGA, CSPBGA | ||
| Operating Range | Buffer |